onsemi 1.27V 40V 20mA SOIC Voltage Supervisor IC MC33161DG

Description
Multi-Voltage Supervisor, 2-Ch, 1.27V, 40V, SOIC-8, 20mA, 450mW Product overview: MC33161DG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.27V, 40V, 20mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.27V, 40V, 20mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multi-Voltage Supervisor, 2-Ch, 1.27V, 40V, SOIC-8, 20mA, 450mW Product overview: MC33161DG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.27V, 40V, 20mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.27V, 40V, 20mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.27V 40V 20mA SOIC Voltage Supervisor IC
691-MC33161DG
1.27V 40V 20mA SOIC Voltage Supervisor IC 691-MC33161DG
Multi-Voltage Supervisor, 2-Ch, 1.27V, 40V, SOIC-8, 20mA, 450mW Product overview: MC33161DG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.27V, 40V, 20mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.27V, 40V, 20mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161DG can be used for catalog matching and distributor lookup.

Multi-Voltage Supervisor, 2-Ch, 1.27V, 40V, SOIC-8, 20mA, 450mW Product overview: MC33161DG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.27V, 40V, 20mA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.27V, 40V, 20mA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MC33161DG - 074487-MC33161DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33161DG
074487-MC33161DG
PMIC - PMIC - Supervisors - MC33161DG 074487-MC33161DG
Manufacturer: ON Semiconductor Win Source Part Number: 074487-MC33161DG Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Consumer Electronics, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 074487-MC33161DG
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Consumer Electronics, Industrial

Buy Now Datasheet
Supervisors - MC33161DGOS-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
MC33161DGOS-ND
Supervisors MC33161DGOS-ND
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33161DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33161DG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33161DG
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MC33161DG
Supervisory Circuits MC33161DG
Supervisory Circuits Universal Voltage Monitor

Supervisory Circuits Universal Voltage Monitor

Buy Now Datasheet
Supervisors - MC33161DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33161DG
Supervisors MC33161DG
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Supervisor Open Drain or Open Collector 2 Channel 8-SOIC

Buy Now Datasheet
Voltage Monitor, 560 Ua, 40V, 8-Soic; Threshold Voltage Onsemi - 98H0679 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, 560 Ua, 40V, 8-Soic; Threshold Voltage Onsemi
98H0679
Voltage Monitor, 560 Ua, 40V, 8-Soic; Threshold Voltage Onsemi 98H0679
VOLTAGE MONITOR, 560 uA, 40V, 8-SOIC; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; MSL:- RoHS Compliant: Yes

VOLTAGE MONITOR, 560 uA, 40V, 8-SOIC; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Volt Monitor, Smd, 33161, Soic8; Threshold Voltage Onsemi - 97K4664 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Monitor, Smd, 33161, Soic8; Threshold Voltage Onsemi
97K4664
Ic, Volt Monitor, Smd, 33161, Soic8; Threshold Voltage Onsemi 97K4664
IC, VOLT MONITOR, SMD, 33161, SOIC8; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Operating RoHS Compliant: Yes

IC, VOLT MONITOR, SMD, 33161, SOIC8; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MC33161DG 074487-MC33161DG MC33161DGOS-ND MC33161DG MC33161DG MC33161DG 98H0679
Product Name 1.27V 40V 20mA SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - MC33161DG Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors Voltage Monitor, 560 Ua, 40V, 8-Soic; Threshold Voltage Onsemi
Number of Supplies 2 2; 2 2; 2Monitors
Type SOIC SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
IQ 560 µA
Supply Voltage 2 to 40 volts 2 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details