Manufacturer: ON Semiconductor
Win Source Part Number: 1218224-MC33161D
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial
Family Part Number: MC33161
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Voltage Supervisor, Universal Voltage Monitor, SOIC-8 Narrow Body, 98-TUBE Product overview: MC33161D from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33161D can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1218224-MC33161D | 691-MC33161D | MC33161D-ND | MC33161D | MC33161D | MC33161D |
| Product Name | PMIC - PMIC - Supervisors - MC33161D | SOIC Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 2; 2 | 2 | 2; 2 | |||
| Output Options | Open Drain; Inverting | Open Drain | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |