Manufacturer: ON Semiconductor
Win Source Part Number: 1073301-MC33160PG
Packaging: Tube/Rail
Type: Regulator/Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 16-PDIP
5V LDO Regulator, 100mA, PDIP, -40°C to +85°C Product overview: MC33160PG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, LDO, 5V, 100mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33160PG can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 16-PDIP
IC SUPERVISOR 1 CHANNEL 16DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1073301-MC33160PG | MC33160PGOS-ND | 691-MC33160PG | MC33160PG | MC33160PG |
| Product Name | PMIC - PMIC - Supervisors - MC33160PG | Supervisors | LDO 5V 100mA Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 |