onsemi Newest Parts - MC33160DW MC33160DW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218222-MC33160DW Packaging: Tube Type: Regulator/Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MC33160 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218222-MC33160DW Packaging: Tube Type: Regulator/Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MC33160 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MC33160DW - 1218222-MC33160DW - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC33160DW
1218222-MC33160DW
Newest Parts - MC33160DW 1218222-MC33160DW
Manufacturer: ON Semiconductor Win Source Part Number: 1218222-MC33160DW Packaging: Tube Type: Regulator/Supervisor Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.55V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: MC33160 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1218222-MC33160DW
Packaging: Tube
Type: Regulator/Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: MC33160
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1218222-MC33160DW
Product Name Newest Parts - MC33160DW
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1658693 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Power Management - Specialized - 1727-NEX10001UBZCT-ND - DigiKey
Specs
Package Type Other; 15-WFBGA, WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details