Single IGBT Driver, 8 LEAD PDIP, 50-TUBE Product overview: MC33153PG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33153PG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 003349-MC33153PG
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 3.2V
Current - Peak Output (Source, Sink): 1A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 11 V to 20 V
Rise and Fall Time: 17ns, 17ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Motor Drive & Control
IC, IGBT DRIVER, 33153, DIP8; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:0V; Supply Voltage Max:15V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:80ns; Output Delay:120ns; Operating Temperature RoHS Compliant: Yes
IGBT GATE DRIVER, 2A, DIP-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Inverting; Source Current:1A; Sink Current:2A; Supply Voltage Min:0V RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DIP
Low-Side Gate Driver IC Inverting 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MC33153PG | MC33153PGOS-ND | 003349-MC33153PG | 92K6935 | 42K0581 | MC33153PG | MC33153PG |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MC33153PG | Ic, Igbt Driver, 33153, Dip8; Driver Configuration Onsemi | Igbt Gate Driver, 2A, Dip-8; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 | ||||||
| Supply Voltage | 0.0 to 20 volts | 11 to 20 volts | 11 to 20 volts | 0.0 to 15 volts | 0.0 to ? volts | 20 to 11 volts | 11 to 20 volts |
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8-PDIP | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Inverting | Inverting |