Manufacturer: ON Semiconductor
Win Source Part Number: 003348-MC33153DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 3.2V
Current - Peak Output (Source, Sink): 1A, 2A
Family Name: MC33153
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 11 V to 20 V
Rise and Fall Time: 17ns, 17ns
Alternative Parts (Cross-Reference): MC33153D; MC33153DR2; MC33153P; MC33153PG;
Introduction Date: February 25, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
IGBT GATE DRIVER, 2A, SOIC-8, FULL REEL; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:1A; Sink Current:2A; MSL:- RoHS Compliant: Yes
IGBT GATE DRIVER, 2A, SOIC-8; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:IGBT; No. of Pins:8Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:1A; Sink Current:2A; Input Delay:80ns RoHS Compliant: Yes
IGBT GATE DRIVER, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:2A; Supply Voltage Min:0V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:120ns; Operating RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 003348-MC33153DR2G | MC33153DR2GOSDKR-ND | 25R1937 | 42K0580 | 81Y6583 | MC33153DR2G | MC33153DR2G |
| Product Name | PMIC - PMIC - Gate Drivers - MC33153DR2G | Gate Drivers | Igbt Gate Driver, 2A, Soic-8, Full Reel; No. Of Channels Onsemi | Igbt Gate Driver, 2A, Soic-8; No. Of Channels Onsemi | Igbt Gate Driver, Low Side, Soic-8; Driver Configuration Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 11 to 20 volts | 11 to 20 volts | 0.0 to 15 volts | 11 to 20 volts | 20 to 11 volts | ||
| Rise Time | 17 ns | 17 ns | 17 ns | ||||
| Fall Time | 17 ns | 17 ns | 17 ns |