Driver 2A 1-OUT Half Brdg 8-Pin SOIC N Tube Product overview: MC33153DG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33153DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218219-MC33153DG
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 3.2V
Current - Peak Output (Source, Sink): 1A, 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management
Family Part Number: MC33153
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 11V ~ 20V
Rise / Fall Time: 17ns, 17ns
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
IC, IGBT DRIVER, SMD, 33153, SOIC8; Driver Configuration:-; Peak Output Current:2A; Supply Voltage Min:0V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:120ns; Operating TemperatureRoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MC33153DG | 1218219-MC33153DG | MC33153DGOS-ND | MC33153DG | 92K6934 | MC33153DG |
| Product Name | 2A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - MC33153DG | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Ic, Igbt Driver, Smd, 33153, Soic8; Driver Configuration Onsemi | Gate Drivers |
| Number of Outputs | 1; 1 | |||||
| Supply Voltage | 0.0 to 20 volts | 11 to 20 volts | 11 to 20 volts | 20 to 11 volts | 0.0 to 15 volts | 11 to 20 volts |
| Package Type | SOIC | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps |