Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET Driver, High Speed, Dual, SOIC-8 Narrow Body, 2500-REEL Product overview: MC33152VDR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33152VDR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 1.5A High Speed Dual Non-Inverting MOSFET
MOSFET DRIVER, LOW SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:-; Supply Voltage Min:6.1V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-MC33152VDR2GCT-ND | 730-MC33152VDR2G | MC33152VDR2G | MC33152VDR2G | MC33152VDR2G | 14AC4509 |
| Product Name | Gate Drivers | Dual SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Low Side, Soic-8; Driver Configuration Onsemi |
| Driver Type | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 6.1 to 18 volts | 6.5 to 18 volts | 18 to 6.1 volts | 6.1 to 18 volts | 6.1 to 18 volts | |
| Rise Time | 36 ns | 36 ns |