onsemi PMIC - PMIC - Gate Drivers - MC33152PG MC33152PG

Description
MOSFET Driver, High Speed, Dual
Request a Quote Datasheet
Description
MOSFET Driver, High Speed, Dual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC33152PG - Rochester Electronics
Newburyport, MA, United States
MOSFET Driver, High Speed, Dual

MOSFET Driver, High Speed, Dual

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - MC33152PG - 1073298-MC33152PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MC33152PG
1073298-MC33152PG
PMIC - PMIC - Gate Drivers - MC33152PG 1073298-MC33152PG
Manufacturer: ON Semiconductor Win Source Part Number: 1073298-MC33152PG Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 6.1 V to 18 V Rise and Fall Time: 36ns, 32ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Motor Drive & Control, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1073298-MC33152PG
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 6.1 V to 18 V
Rise and Fall Time: 36ns, 32ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Motor Drive & Control, Automotive

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number MC33152PG 1073298-MC33152PG
Product Name PMIC - PMIC - Gate Drivers - MC33152PG
Package Type 8 LEAD PDIP SOT3; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574580P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type E-Line
View Details
QUAD/DUAL ELECTRICALLY PROGRAMMABLE ANALOG DEVICE (EPAD™) - ALD1108EPCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode E-trimmable, quad as dual pair, common source
V(BR)DSS 10 volts
View Details
2 suppliers
60 V, 360 mA N-channel Trench MOSFET - 2N7002P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 360000 milliamps
View Details
8 suppliers