onsemi PMIC - PMIC - Gate Drivers - MC33152P MC33152P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218217-MC33152P Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Motor Drive & Control, Automotive Family Part Number: MC33152 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.1V ~ 18V Rise / Fall Time: 36ns, 32ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218217-MC33152P Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Motor Drive & Control, Automotive Family Part Number: MC33152 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.1V ~ 18V Rise / Fall Time: 36ns, 32ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MC33152P - 1218217-MC33152P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MC33152P
1218217-MC33152P
PMIC - PMIC - Gate Drivers - MC33152P 1218217-MC33152P
Manufacturer: ON Semiconductor Win Source Part Number: 1218217-MC33152P Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Signal Processing, Motor Drive & Control, Automotive Family Part Number: MC33152 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 6.1V ~ 18V Rise / Fall Time: 36ns, 32ns

Manufacturer: ON Semiconductor
Win Source Part Number: 1218217-MC33152P
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Motor Drive & Control, Automotive
Family Part Number: MC33152
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6.1V ~ 18V
Rise / Fall Time: 36ns, 32ns

Buy Now
Gate Drivers - MC33152POS-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MC33152POS-ND
Gate Drivers MC33152POS-ND
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - MC33152P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MC33152P
Gate Drivers MC33152P
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MC33152P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MC33152P
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MC33152P
IC GATE DRVR LOW-SIDE 8DIP

IC GATE DRVR LOW-SIDE 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1218217-MC33152P MC33152POS-ND MC33152P MC33152P
Product Name PMIC - PMIC - Gate Drivers - MC33152P Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Low-side Low-side Low-side
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 6.1 to 18 volts 6.1 to 18 volts 6.1 to 18 volts 18 to 6.1 volts
Rise Time 36 ns 36 ns 36 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74LCT2524MX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 75000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2559BT - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver ICs - 1ED3323MC12N - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Propagation Delay 85 ns
View Details
 - 74HC368D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO16
Packing Method Tube; Tube; Other
View Details