Manufacturer: ON Semiconductor
Win Source Part Number: 003347-MC33152DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Family Name: MC33152
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.1 V to 18 V
Rise and Fall Time: 36ns, 32ns
Alternative Parts (Cross-Reference): TPS2812DR; TPS2812D; TPS2812DRG4; MC33152PG;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
MOSFET Driver, High Speed, Dual
IC DRIVER MOSFET DUAL HS 8SOIC
| Win Source Electronics | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 003347-MC33152DR2G | MC33152DR2G | 598-MC33152DR2G |
| Product Name | PMIC - PMIC - Gate Drivers - MC33152DR2G | IC DRIVER MOSFET DUAL HS 8SOIC | |
| Polarity | N-Channel |