Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Dual Gate Driver IC, 1.5A, 18V, SOIC-8, High Speed Product overview: MC33152DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5A, 18V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 1.5A, 18V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33152DR2G can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers 1.5A High Speed Dual Non-Inverting MOSFET
MOSFET DRIVER, DUAL, NON-INVERTING, SOIC; Driver Configuration:Non-In
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low Side 2 MOSFET 1.5A 36ns 32ns 6.1V~18V 1.5A SOIC-8 Gate Drive ICs ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MC33152DR2GOSTR-ND | 730-MC33152DR2G | MC33152DR2G | MC33152DR2G | 81Y6582 | MC33152DR2G | MC33152DR2G |
| Product Name | Gate Drivers | Dual 1.5A 18V SOIC Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Dual, Non-Inverting, Soic; Driver Configuration Onsemi | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | |||||
| Output Current | 1.5 amps | 1.5 amps | |||||
| Supply Voltage | 6.1 to 18 volts | 12 volts | 18 to 6.1 volts | 6.1 to 18 volts | 6.1 to 18 volts | 6.1 to 18 volts | |
| Rise Time | 36 ns | 36 ns | 36 ns |