The MC33152DR2 is a dual non-inverting high-speed MOSFET driver designed for applications requiring low current digital signals to drive large capacitive loads with high slew rates. It features two independent channels with totem pole outputs capable of sourcing or sinking up to 1.5 A, making it suitable for driving power MOSFETs. The device is compatible with CMOS and LSTTL logic levels and includes input hysteresis for fast output switching, independent of input transition time. Key specifications include output rise and fall times of 15 ns with a 1000 pF load, an undervoltage lockout feature with hysteresis to prevent erratic operation at low supply voltages, and low standby current. The operating voltage range is from 6.1 V to 20 V, with a maximum junction temperature of 150 °C. The MC33152DR2 is available in a surface mount SOIC-8 package and is Pb-Free and Halide-Free, making it suitable for automotive and other applications requiring site and change controls. Typical applications include switching power supplies, DC-DC converters, and motor controllers.
IC GATE DRVR LOW-SIDE 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MC33152DR2 |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver |