onsemi PMIC - PMIC - Gate Drivers - MC33151VDR2G MC33151VDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 003346-MC33151VDR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 003346-MC33151VDR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MC33151VDR2G - 003346-MC33151VDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MC33151VDR2G
003346-MC33151VDR2G
PMIC - PMIC - Gate Drivers - MC33151VDR2G 003346-MC33151VDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 003346-MC33151VDR2G Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns

Manufacturer: ON Semiconductor
Win Source Part Number: 003346-MC33151VDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.5 V to 18 V
Rise and Fall Time: 31ns, 32ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 003346-MC33151VDR2G
Product Name PMIC - PMIC - Gate Drivers - MC33151VDR2G
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, single N-channel Trench MOSFET - BSS138AKAR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 200000 milliamps
View Details
8 suppliers
MOSFETs - 2222875P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333-8
View Details
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ZERO THRESHOLD™ MATCHED PAIR - ALD310700SCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers