Low-Side Gate Driver IC Inverting 8-PDIP
2-OUT Gate Driver IC, 1.5A, 100ns, PDIP Product overview: MC33151PG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MC33151PG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRVR LOW-SIDE 8DIP
Gate Drivers 1.5A High Speed Dual Inverting MOSFET
DRIVER, MOSFET DUAL, 33151, DIP8; Driver Configuration:-; Peak Output Current:1.5A; Supply Voltage Min:6.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:35ns; Output Delay:36ns; Operating TemperatureRoHS Compliant: Yes
MOSFET DRIVER, HIGH SPEED, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; Driver Case Style:DIP; Input Type:Inverting; Source Current:1.5A; Sink Current:1.5A; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MC33151PGOS-ND | 730-MC33151PG | MC33151PG | MC33151PG | MC33151PG | 92K6932 | 45J1165 |
| Product Name | Gate Drivers | 1.5A Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Driver, Mosfet Dual, 33151, Dip8; Driver Configuration Onsemi | Mosfet Driver, High Speed, Dip-8; No. Of Channels Onsemi |
| Driver Type | Low-side | Low-side | High-side | ||||
| Output Configuration | Inverting | Inverting | |||||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Supply Voltage | 6.5 to 18 volts | 12 volts | 6.5 to 18 volts | 18 to 6.5 volts | 6.5 to 18 volts | ||
| Rise Time | 31 ns | 31 ns |