onsemi PMIC - PMIC - Gate Drivers - MC33151DR2 MC33151DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 222556-MC33151DR2 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 222556-MC33151DR2 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MC33151DR2 - 222556-MC33151DR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MC33151DR2
222556-MC33151DR2
PMIC - PMIC - Gate Drivers - MC33151DR2 222556-MC33151DR2
Manufacturer: ON Semiconductor Win Source Part Number: 222556-MC33151DR2 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 6.5 V to 18 V Rise and Fall Time: 31ns, 32ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 222556-MC33151DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.5 V to 18 V
Rise and Fall Time: 31ns, 32ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 222556-MC33151DR2
Product Name PMIC - PMIC - Gate Drivers - MC33151DR2
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
 - 2EDN8523GXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type PG-WSON-8
Packing Method Tape Reel; Tape & Reel
View Details
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers