onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MC33151D

Description
Manufacturer: onsemi Win Source Part Number: 1320024-MC33151D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 98 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 31ns, 32ns Voltage - Supply: 6.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MC33151 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Manufacturer: onsemi Win Source Part Number: 1320024-MC33151D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 98 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 31ns, 32ns Voltage - Supply: 6.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MC33151 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC33151D is a dual inverting high-speed MOSFET driver designed for applications requiring low current digital circuitry to drive large capacitive loads with high slew rates. It features two independent channels with a totem pole output capable of sourcing or sinking up to 1.5 A, making it suitable for driving power MOSFETs. The device is compatible with CMOS and LSTTL logic levels and includes input hysteresis for fast output switching, independent of input transition time. Key specifications include output rise and fall times of 15 ns with a 1000 pF load, an undervoltage lockout with hysteresis to prevent erratic operation at low supply voltages, and low standby current. The operating voltage range is from 6.5 V to 20 V, with a maximum junction temperature of +150 °C. The MC33151D is available in both dual-in-line and surface mount packages, and it is Pb-Free and Halide-Free. Typical applications include switching power supplies, DC-DC converters, and motor controllers.

Datasheet Summary
Powered by GS/AI

The MC33151D is a dual inverting high-speed MOSFET driver designed for applications requiring low current digital circuitry to drive large capacitive loads with high slew rates. It features two independent channels with a totem pole output capable of sourcing or sinking up to 1.5 A, making it suitable for driving power MOSFETs. The device is compatible with CMOS and LSTTL logic levels and includes input hysteresis for fast output switching, independent of input transition time. Key specifications include output rise and fall times of 15 ns with a 1000 pF load, an undervoltage lockout with hysteresis to prevent erratic operation at low supply voltages, and low standby current. The operating voltage range is from 6.5 V to 20 V, with a maximum junction temperature of +150 °C. The MC33151D is available in both dual-in-line and surface mount packages, and it is Pb-Free and Halide-Free. Typical applications include switching power supplies, DC-DC converters, and motor controllers.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1320024-MC33151D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1320024-MC33151D
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1320024-MC33151D
Manufacturer: onsemi Win Source Part Number: 1320024-MC33151D Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Tube Standard Package: 98 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.6V Current - Peak Output (Source, Sink): 1.5A, 1.5A Rise / Fall Time (Typ): 31ns, 32ns Voltage - Supply: 6.5V ~ 18V Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MC33151 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1320024-MC33151D
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Tube
Standard Package: 98
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.6V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 31ns, 32ns
Voltage - Supply: 6.5V ~ 18V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MC33151
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - Gate Drivers - MC33151D - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MC33151D
PMIC - Gate Drivers MC33151D
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1320024-MC33151D MC33151D
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
 - 54F02/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2-input OR gate - 74AHCT1G32GZ-Q10YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers