onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079P MC33079P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041475-MC33079P Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 7 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 8.4mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 16MHz Alternative Parts (Cross-Reference): OP400GPZ; TL084ACN; MC33079P; KA248; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041475-MC33079P Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 7 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 8.4mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 16MHz Alternative Parts (Cross-Reference): OP400GPZ; TL084ACN; MC33079P; KA248; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079P - 041475-MC33079P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079P
041475-MC33079P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079P 041475-MC33079P
Manufacturer: ON Semiconductor Win Source Part Number: 041475-MC33079P Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 7 V/μs Current - Input Bias: 300nA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V Operating Supply Current: 8.4mA Channel Output Current: 37mA Gain Bandwidth Product (GBP): 16MHz Alternative Parts (Cross-Reference): OP400GPZ; TL084ACN; MC33079P; KA248; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 041475-MC33079P
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 8.4mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Alternative Parts (Cross-Reference): OP400GPZ; TL084ACN; MC33079P; KA248;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16MHZ Operational Amplifier IC - 687-MC33079P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Operational Amplifier IC
687-MC33079P
16MHZ Operational Amplifier IC 687-MC33079P
IC OPAMP GP 16MHZ 14DIP Product overview: MC33079P from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079P can be used for catalog matching and distributor lookup.

IC OPAMP GP 16MHZ 14DIP Product overview: MC33079P from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33079P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 041475-MC33079P 687-MC33079P
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33079P 16MHZ Operational Amplifier IC
Supply Voltage (VS) 10 to 36 volts
Source Current (IS) 8.4 milliamps
VOS 0.1500 millivolts
IBIAS 0.3000 µA
GBW 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449782P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BSBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
LM124A Quadruple Operational Amplifier - 7704302DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers