Manufacturer: ON Semiconductor
Win Source Part Number: 1218165-MC33071DR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Single Supply 3.0 V to 44 V Operational Amplifiers Product overview: MC33071DR2 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 V, 44 V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.0 V, 44 V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33071DR2 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Operational Amplifiers - Op Amps 3-44V Single 5mV VIO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218165-MC33071DR2 | 687-MC33071DR2 | MC33071DR2 | 598-MC33071DR2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33071DR2 | 3.0 V 44 V Operational Amplifier IC | OP-AMP, 7000 UV OFFSET-MAX, 4.5 MHZ BAND WIDTH, P= | Operational Amplifiers - Op Amps 3-44V Single 5mV VIO |
| Standards | RoHS | |||
| Supply Voltage (VS) | 15 volts | |||
| Source Current (IS) | 1.9 milliamps | |||
| VOS | 5 millivolts | |||
| IBIAS | 0.7000 µA |