Manufacturer: ON Semiconductor
Win Source Part Number: 207862-MC33071AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Op Amp, 4.5MHz, 10V/µs, 8-Pin PDIP, Industrial Product overview: MC33071AP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 4.5MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 4.5MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33071AP can be used for catalog matching and distributor lookup.
IC OPAMP SINGLE 4.5MHZ 8DIP
IC OPAMP SINGLE 4.5MHZ 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 207862-MC33071AP | 687-MC33071AP | MC33071APOS-ND | MC33071AP |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33071AP | Industrial 4.5MHz 10V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 44 volts | 3 volts | ||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | ||
| VOS | 0.5000 millivolts | |||
| IBIAS | 0.1000 µA | |||
| GBW | 4.5 MHz |