onsemi Pwm Ctrl, Voltage Mode, 20V, Dip-16; Input Voltage Onsemi MC33067PG

Description
PWM CTRL, VOLTAGE MODE, 20V, DIP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CTRL, VOLTAGE MODE, 20V, DIP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Voltage Mode, 20V, Dip-16; Input Voltage Onsemi - 81Y6580 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Voltage Mode, 20V, Dip-16; Input Voltage Onsemi
81Y6580
Pwm Ctrl, Voltage Mode, 20V, Dip-16; Input Voltage Onsemi 81Y6580
PWM CTRL, VOLTAGE MODE, 20V, DIP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

PWM CTRL, VOLTAGE MODE, 20V, DIP-16; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:1MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 81Y6580
Product Name Pwm Ctrl, Voltage Mode, 20V, Dip-16; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C1B414 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-MEGA AC Drive - FRN600G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
ENCL 201A Controller SMC-3 - 150C-D20JBD-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 111922 watts
View Details