onsemi Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi MC33067P

Description
Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:20V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:2200kHz; Product Range:- RoHS Compliant: No
Datasheet
Description
Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:20V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:2200kHz; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi - 07F4720 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi
07F4720
Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi 07F4720
Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:20V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:2200kHz; Product Range:- RoHS Compliant: No

Pulse Width Modulation (PWM) Controller IC; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:20V; Supply Voltage Max:20V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:2200kHz; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 07F4720
Product Name Pulse Width Modulation (Pwm) Controller Ic; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U20221 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN001G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
2 suppliers
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details