onsemi PMIC - PMIC - Supervisors - MC33064P-5RPG MC33064P-5RPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806901-MC33064P-5RPG Packaging: Tape & Box (TB) Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: MC33064
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806901-MC33064P-5RPG Packaging: Tape & Box (TB) Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: MC33064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MC33064P-5RPG - 806901-MC33064P-5RPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33064P-5RPG
806901-MC33064P-5RPG
PMIC - PMIC - Supervisors - MC33064P-5RPG 806901-MC33064P-5RPG
Manufacturer: ON Semiconductor Win Source Part Number: 806901-MC33064P-5RPG Packaging: Tape & Box (TB) Type: Simple Reset/Power-On Reset Mounting Style: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: MC33064

Manufacturer: ON Semiconductor
Win Source Part Number: 806901-MC33064P-5RPG
Packaging: Tape & Box (TB)
Type: Simple Reset/Power-On Reset
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: MC33064

Buy Now
Supervisors - 488-MC33064P-5RPGCT-ND - DigiKey
Thief River Falls, MN, United States
4.59V VOLTAGE DETECTOR WITH ACTI

4.59V VOLTAGE DETECTOR WITH ACTI

Buy Now Datasheet
Supervisors - 488-MC33064P-5RPGTB-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
4.5V 4.7V 60mA Voltage Supervisor IC
691-MC33064P-5RPG
4.5V 4.7V 60mA Voltage Supervisor IC 691-MC33064P-5RPG
Voltage Supervisor IC, 4.5V-4.7V Reset, TO-92, 60mA Product overview: MC33064P-5RPG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 4.7V, 60mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 4.7V, 60mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33064P-5RPG can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.5V-4.7V Reset, TO-92, 60mA Product overview: MC33064P-5RPG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 4.7V, 60mA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 4.7V, 60mA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33064P-5RPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MC33064P-5RPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33064P-5RPG
Supervisors MC33064P-5RPG
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33064P-5RPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33064P-5RPG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33064P-5RPG
4.59V VOLTAGE DETECTOR WITH ACTI

4.59V VOLTAGE DETECTOR WITH ACTI

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MC33064P-5RPG
Supervisory Circuits MC33064P-5RPG
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Buy Now Datasheet
PMIC - Supervisors - MC33064P-5RPG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MC33064P-5RPG
PMIC - Supervisors MC33064P-5RPG
4.59V VOLTAGE DETECTOR WITH ACTI

4.59V VOLTAGE DETECTOR WITH ACTI

Supplier's Site Datasheet
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi - 26K3995 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi
26K3995
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi 26K3995
VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, TO92-3; Threshold Voltage:4.59V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, TO92-3; Threshold Voltage:4.59V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 806901-MC33064P-5RPG 488-MC33064P-5RPGCT-ND 691-MC33064P-5RPG MC33064P-5RPG MC33064P-5RPG MC33064P-5RPG MC33064P-5RPG 26K3995
Product Name PMIC - PMIC - Supervisors - MC33064P-5RPG Supervisors 4.5V 4.7V 60mA Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Threshold 4.6 volts 4.6 volts 4.6 volts 4.6 volts 4.59 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264467 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details