Manufacturer: ON Semiconductor
Win Source Part Number: 926141-MC33064P-5RAG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel TO-92 (TO-226)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Package: Reel - TR
Mounting: Through Hole
Family Name: MC33064
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MC33064P-5RAGOSTR, MC33064P-5RAGOS, MC33064P-5RAGOS-ND, MC33064P-5RAGOSCT, MC33064P5RAG
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit
VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, TO92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 926141-MC33064P-5RAG | MC33064P-5RAGOSCT-ND | MC33064P-5RAG | MC33064P-5RAG | MC33064P-5RAG | MC33064P-5RAG | 26K3994 |
| Product Name | PMIC - PMIC - Supervisors - MC33064P-5RAG | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi |
| Output Options | Open Drain; Inverting | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-92 (TO-226) | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-226-3, TO-92-3 Long Body (Formed Leads) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Manual Reset |