onsemi Supervisors MC33064P-5G

Description
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MC33064P-5GOS-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
MC33064P-5GOS-ND
Supervisors MC33064P-5GOS-ND
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Supervisors - MC33064P-5G - 022617-MC33064P-5G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MC33064P-5G
022617-MC33064P-5G
PMIC - PMIC - Supervisors - MC33064P-5G 022617-MC33064P-5G
Manufacturer: ON Semiconductor Win Source Part Number: 022617-MC33064P-5G Packaging: Bulk Type: Simple Reset/Power-On Reset Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 022617-MC33064P-5G
Packaging: Bulk
Type: Simple Reset/Power-On Reset
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Automotive, Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
4.61V 1V 6.5V Voltage Supervisor IC
691-MC33064P-5G
4.61V 1V 6.5V Voltage Supervisor IC 691-MC33064P-5G
Supervisory IC: 4.61V Reset, 1V-6.5V Supply, TO-92 Product overview: MC33064P-5G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.61V, 1V, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.61V, 1V, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33064P-5G can be used for catalog matching and distributor lookup.

Supervisory IC: 4.61V Reset, 1V-6.5V Supply, TO-92 Product overview: MC33064P-5G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.61V, 1V, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.61V, 1V, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33064P-5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MC33064P-5G
Supervisory Circuits MC33064P-5G
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Supervisory Circuits 4.59V UnderVoltage Sensing Circuit

Buy Now Datasheet
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi - 45J1158 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi
45J1158
Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi 45J1158
VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, TO92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

VOLTAGE SENSING CIRCUIT 390 uA, 6.5V, TO92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Volt Monitor, 33064, To-92-3; Threshold Voltage Onsemi - 92K6925 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Monitor, 33064, To-92-3; Threshold Voltage Onsemi
92K6925
Ic, Volt Monitor, 33064, To-92-3; Threshold Voltage Onsemi 92K6925
IC, VOLT MONITOR, 33064, TO-92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

IC, VOLT MONITOR, 33064, TO-92-3; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:TO-92; No. of Pins:3Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisors - MC33064P-5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MC33064P-5G
Supervisors MC33064P-5G
Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Supervisor Open Drain or Open Collector 1 Channel TO-92 (TO-226)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MC33064P-5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MC33064P-5G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MC33064P-5G
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MC33064P-5GOS-ND 022617-MC33064P-5G 691-MC33064P-5G MC33064P-5G 45J1158 MC33064P-5G MC33064P-5G
Product Name Supervisors PMIC - PMIC - Supervisors - MC33064P-5G 4.61V 1V 6.5V Voltage Supervisor IC Supervisory Circuits Voltage Sensing Circuit 390 Ua, 6.5V, To92-3; Threshold Voltage Onsemi Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain
Type TO-92; TO-226-3, TO-92-3 Long Body TO-92-3 TO-92 TO-226-3, TO-92-3 Long Body
Threshold 4.6 volts 4.6 volts 4.61 volts 4.6 volts 4.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060274 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details