Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 787728-MC33064DM-5R2
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Family Name: MC33064
Categories: Integrated Circuits (ICs)
Manufacturer Package: Micro8
Alternative Parts (Cross-Reference): PST9246; PST9246LF; MAX809MEXR-T10; MAX809LEXR-T10;
Introduction Date: May 08, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Voltage Detector IC, 4.5V-4.7V Reset, 1V-6.5V Supply, MSOP Product overview: MC33064DM-5R2G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 4.7V, 1V, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.5V, 4.7V, 1V, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33064DM-5R2G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
VOLTAGE SENSING, ACTIVE-LOW, MICRO8; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low, Open-Collector; Digital IC Case:Micro8; No. of Pins:8Pins RoHS Compliant: Yes
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit
IC SUPERVISOR 1 CHANNEL MICRO8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MC33064DM-5R2GOSTR-ND | 787728-MC33064DM-5R2G | 691-MC33064DM-5R2G | MC33064DM-5R2G | MC33064DM-5R2G | 26K3993 | MC33064DM-5R2G | MC33064DM-5R2G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MC33064DM-5R2G | 4.5V 4.7V 1V MSOP Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Sensing, Active-Low, Micro8; Threshold Voltage Onsemi | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| Threshold | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts | 4.61 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |