Manufacturer: ON Semiconductor
Win Source Part Number: 1218153-MC33064DM-5R
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Supplier Device Package: Micro8
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: MC33064
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Voltage Supervisor, Undervoltage Sensing Circuit, Micro 8 lead Surface Mount, 4000-REEL Product overview: MC33064DM-5R2 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33064DM-5R2 can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
IC SUPERVISOR 1 CHANNEL MICRO8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1218153-MC33064DM-5R2 | MC33064DM-5R2OS-ND | 691-MC33064DM-5R2 | MC33064DM-5R2 | MC33064DM-5R2 | MC33064DM-5R2 |
| Product Name | PMIC - PMIC - Supervisors - MC33064DM-5R2 | Supervisors | SMD Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |
| Threshold | 4.6 volts | 4.6 volts | 4.6 volts | 4.6 volts |