Supervisory Circuit, 4.61V, 1 Output, SOIC, Surface Mount Product overview: MC33064D-5G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.61V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.61V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MC33064D-5G can be used for catalog matching and distributor lookup.
UnderVoltage Sensing Circuit,MC33064D-5G
UnderVoltage Sensing Circuit,MC33064D-5G
UnderVoltage Sensing Circuit,MC33064D-5G
Manufacturer: ON Semiconductor
Win Source Part Number: 114403-MC33064D-5G
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Supervisory Circuits 4.59V UnderVoltage Sensing Circuit
IC SUPERVISOR 1 CHANNEL 8SOIC
IC, VOLT MONITOR, SMD, 33064, SOIC8; Threshold Voltage:4.61V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MC33064D-5G | 463381 | 463381P | 114403-MC33064D-5G | MC33064D-5GOS-ND | MC33064D-5G | MC33064D-5G | MC33064D-5G | 97K4658 |
| Product Name | SMD 4.61V SOIC Voltage Supervisor IC | Voltage Supervisors | Voltage Supervisors | PMIC - PMIC - Supervisors - MC33064D-5G | Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Ic, Volt Monitor, Smd, 33064, Soic8; Threshold Voltage Onsemi |
| Number of Supplies | 1 | 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Type | SOIC | SOIC; Soic | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| IQ | 390 µA | ||||||||
| Supply Voltage | 1 to 6.5 volts | 1 to 6.5 volts | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |