Manufacturer: ON Semiconductor
Win Source Part Number: 883357-MC33063DFBSTG
Features: MC33063 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Package: Bulk
Family Name: MC33063
Categories: Development Boards
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.82.0000
MC33063 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
EVALUATION BOARD, DC TO DC CONVERTER, STEP UP; Silicon Manufacturer:On Semiconductor; Silicon Core Number:MC33063; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Up DC / DC Converter RoHS Compliant: Yes
Power Management IC Development Tools MC33063 DFN SU DB
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 883357-MC33063DFBSTGEVB | MC33063DFBSTGEVBOS-ND | 73R4590 | MC33063DFBSTGEVB |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - MC33063DFBSTGEVB | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Dc To Dc Converter, Step Up; Silicon Manufacturer Onsemi | Power Management IC Development Tools |
| Category | Developement Board | Developement Board |