onsemi Dc/dc Conv, Boost/buck, 100Khz, Dip-8; Topology Onsemi MC33063AVPG

Description
DC/DC CONV, BOOST/BUCK, 100KHZ, DIP-8; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST/BUCK, 100KHZ, DIP-8; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost/buck, 100Khz, Dip-8; Topology Onsemi - 50AC5994 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost/buck, 100Khz, Dip-8; Topology Onsemi
50AC5994
Dc/dc Conv, Boost/buck, 100Khz, Dip-8; Topology Onsemi 50AC5994
DC/DC CONV, BOOST/BUCK, 100KHZ, DIP-8; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BOOST/BUCK, 100KHZ, DIP-8; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50AC5994
Product Name Dc/dc Conv, Boost/buck, 100Khz, Dip-8; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details