onsemi Dc/dc Conv, Boost/buck/inv, 33Khz, Soic8; Topology Onsemi MC33063AVDR2G

Description
DC/DC CONV, BOOST/BUCK/INV, 33KHZ, SOIC8; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, BOOST/BUCK/INV, 33KHZ, SOIC8; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Boost/buck/inv, 33Khz, Soic8; Topology Onsemi - 97Y9383 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost/buck/inv, 33Khz, Soic8; Topology Onsemi
97Y9383
Dc/dc Conv, Boost/buck/inv, 33Khz, Soic8; Topology Onsemi 97Y9383
DC/DC CONV, BOOST/BUCK/INV, 33KHZ, SOIC8; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, BOOST/BUCK/INV, 33KHZ, SOIC8; Topology:Boost, Buck, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 97Y9383
Product Name Dc/dc Conv, Boost/buck/inv, 33Khz, Soic8; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details