onsemi Step-Up/step-Down/invert Regulator, 8-Dip; Topology Onsemi MC33063AP1G

Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-DIP; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-DIP; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down/invert Regulator, 8-Dip; Topology Onsemi - 45J1156 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, 8-Dip; Topology Onsemi
45J1156
Step-Up/step-Down/invert Regulator, 8-Dip; Topology Onsemi 45J1156
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-DIP; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-DIP; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:3A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1156
Product Name Step-Up/step-Down/invert Regulator, 8-Dip; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details