Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
ONSEMI
MC33063ADR2GH -- VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
onsemi
Voltage Regulators - DC DC Switching Regulators
MC33063ADR2GH
Description
Switching Regulator IC Output
Quarktwin Technology Ltd.
Done
Description
Switching Regulator IC Output
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MC33063ADR2GH
Voltage Regulators - DC DC Switching Regulators
MC33063ADR2GH
Switching Regulator IC Output
Switching Regulator IC Output
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Switching Voltage Regulators
Product Number
MC33063ADR2GH
Product Name
Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage
Active
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Dual 3.8A 384kHz QFN Power Management IC
A8286SETTR-T
Specs
Package Type
Other; QFN EP
Output Voltage
20.4 volts
I
OUT
0.9000 amps
View Details
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
5962-8951103EA
Specs
f
sw
0.1000 to 500 kHz
Duty Cycle
49
View Details
Nordic Semiconductor ASA
nPM1100 Power Management IC
View Details
Texas Instruments
LM20242 4.5-36V, 2A Current Mode Synchronous Buck Regulator with Adjustable Frequency
LM20242MHX/NOPB
Specs
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; HTSSOP
View Details
8
suppliers