onsemi Dc/dc Converter, 1.5A, 100Khz, Soic-8; Topology Onsemi MC33063ADR2G

Description
DC/DC CONVERTER, 1.5A, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, 1.5A, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 1.5A, 100Khz, Soic-8; Topology Onsemi - 81Y6578 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1.5A, 100Khz, Soic-8; Topology Onsemi
81Y6578
Dc/dc Converter, 1.5A, 100Khz, Soic-8; Topology Onsemi 81Y6578
DC/DC CONVERTER, 1.5A, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

DC/DC CONVERTER, 1.5A, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi - 88H4721 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi
88H4721
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi 88H4721
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Buck-Boost, 100Khz, Soic-8; Topology Onsemi - 29X6047 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Buck-Boost, 100Khz, Soic-8; Topology Onsemi
29X6047
Dc-Dc Converter, Buck-Boost, 100Khz, Soic-8; Topology Onsemi 29X6047
DC-DC CONVERTER, BUCK-BOOST, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

DC-DC CONVERTER, BUCK-BOOST, 100KHZ, SOIC-8; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6578
Product Name Dc/dc Converter, 1.5A, 100Khz, Soic-8; Topology Onsemi
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details