onsemi Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi MC33063ADG

Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes
Description
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi - 88H4720 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi
88H4720
Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi 88H4720
STEP-UP/STEP-DOWN/IN VERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

STEP-UP/STEP-DOWN/INVERT REGULATOR, 8-SOIC; Topology:Buck, Boost, Inverting; Input Voltage Min:3V; Input Voltage Max:40V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:1.5A RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18699566 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18699566
Voltage Regulator 18699566
SWITCHING REGULATOR, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

SWITCHING REGULATOR, VOLTAGE-MODE, 1.5A, 100KHZ SWITCHING FREQ-MAX, BIPOLAR, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 88H4720 18699566
Product Name Step-Up/step-Down/invert Regulator, 8-Soic; Topology Onsemi Voltage Regulator
Input Voltage 3 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details