onsemi Voltage Mode Pwm Controller, 40V, Soic-14; Input Voltage Onsemi MC33060ADG

Description
VOLTAGE MODE PWM CONTROLLER, 40V, SOIC-14; Input Voltage:-; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:25kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE MODE PWM CONTROLLER, 40V, SOIC-14; Input Voltage:-; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:25kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Mode Pwm Controller, 40V, Soic-14; Input Voltage Onsemi - 71J5511 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Mode Pwm Controller, 40V, Soic-14; Input Voltage Onsemi
71J5511
Voltage Mode Pwm Controller, 40V, Soic-14; Input Voltage Onsemi 71J5511
VOLTAGE MODE PWM CONTROLLER, 40V, SOIC-14; Input Voltage:-; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:25kHz; Product Range:- RoHS Compliant: Yes

VOLTAGE MODE PWM CONTROLLER, 40V, SOIC-14; Input Voltage:-; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:14Pins; Frequency:25kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 71J5511
Product Name Voltage Mode Pwm Controller, 40V, Soic-14; Input Voltage Onsemi
Product Pulse Width Modulation Drive
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

GA800 Drive - GA80U5192ABM 2 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed
Motor / System Induction; Synchronous
Setup Computer; Control Panel
View Details
FRENIC-MEGA AC Drive - FRN150G1S-2U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details