Motor Driver Bipolar Parallel 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1218129-MC33039PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Applications: General
Technology: Bipolar
Operating Supply Voltage: 5.5 V ~ 9 V
Function: Controller - Speed
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: MC33039
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): NJM2606AM-TE2; NJM2606AM-TE3; NJM2606M;
Introduction Date: April 26, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Motor Driver, Closed Loop, Brushless, 8 LEAD PDIP, 50-TUBE Product overview: MC33039PG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33039PG can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5.5V-9V 8DIP
IC MOTOR DRIVER 5.5V-9V 8DIP
Motor Driver Bipolar Parallel 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33039PGOS-ND | 1218129-MC33039PG | 744-MC33039PG | MC33039PG | MC33039PG | MC33039PG |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MC33039PG | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| PC-Based Bus | Parallel Interface | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration | PCB Mount; "8-DIP (0.300"", 7.62mm)" |