Motor Driver Bipolar Parallel 8-SOIC
Motor Driver Bipolar Parallel 8-SOIC
Motor Driver Bipolar Parallel 8-SOIC
MC33039DR2G, ANA CL BRSHLS MOT ADPAPT
MC33039DR2G, ANA CL BRSHLS MOT ADPAPT
MC33039DR2G, ANA CL BRSHLS MOT ADPAPT
BLDC Motor Driver IC, 5.5-9V, 20mA, SOIC, Parallel Interface Product overview: MC33039DR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 20mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 9V, 20mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33039DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022607-MC33039DR2G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Controller - Speed
Supply Voltage - Operating: 5.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5.5V; Supply Voltage Max:9V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 5.5V-9V 8SOIC
Motor Driver Bipolar Parallel 8-SOIC
IC MOTOR DRIVER 5.5V-9V 8SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | DC Motor Drives | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33039DR2GOSDKR-ND | 8063349P | 8063349 | 744-MC33039DR2G | 022607-MC33039DR2G | 81Y6577 | MC33039DR2G | MC33039DR2G | MC33039DR2G |
| Product Name | Motor Drivers, Controllers | Motor Driver ICs | Motor Driver ICs | 9V 20mA SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33039DR2G | Motor Driver, -40 To 85Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC Motor | Bldc | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| PC-Based Bus | Parallel Interface | Parallel | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width)" | PCB Mount | PCB Mount; Other; Surface mount |