Manufacturer: ON Semiconductor
Win Source Part Number: 1218128-MC33039DR2
Packaging: Tape and Reel
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Controller - Speed
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MC33039
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 9V
Motor Driver, Closed Loop, Brushless, SOIC-8 Narrow Body, 2500-REEL Product overview: MC33039DR2 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33039DR2 can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 8-SOIC
IC MOTOR DRIVER 5.5V-9V 8SOIC
IC MOTOR DRIVER 5.5V-9V 8SOIC
IC MOTOR DRIVER 5.5V-9V 8SOIC
Motor Driver Bipolar Parallel 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Speed Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1218128-MC33039DR2 | 744-MC33039DR2 | MC33039DR2-ND | 598-MC33039DR2 | MC33039DR2 | MC33039DR2 | MC33039DR2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC33039DR2 | SOIC Motor Driver IC | Motor Drivers, Controllers | IC MOTOR DRIVER 5.5V-9V 8SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 6 to 9 volts | 6 to 9 volts | |||||
| DC Input | 6 to 9 volts | 6 to 9 volts | 6 volts | ||||
| PC-Based Bus | Parallel | Parallel Interface |