Motor Driver Bipolar Parallel 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 207859-MC33039DG
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Controller - Speed
Supply Voltage - Operating: 5.5 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Motor Driver, Closed Loop, Brushless, SOIC-8 Narrow Body, 98-TUBE Product overview: MC33039DG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33039DG can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 5.5V-9V 8SOIC
MOTOR CONTROLLER, DC BRUSHLESS 10mA SOIC-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:4.75V; Driver Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5.5V; Supply Voltage Max:9V; MSL:-RoHS Compliant: Yes
Motor Driver Bipolar Parallel 8-SOIC
IC MOTOR DRIVER 5.5V-9V 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33039DGOS-ND | 207859-MC33039DG | 744-MC33039DG | MC33039DG | 45J1154 | MC33039DG | MC33039DG |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MC33039DG | SOIC Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Controller, Dc Brushless 10Ma Soic-8; Motor Type Onsemi | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| PC-Based Bus | Parallel Interface | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Configuration | PCB Mount; "8-SOIC (0.154"", 3.90mm Width)" | ||||||
| AC Input | 6 to 9 volts | 6 to 9 volts | 6 to 9 volts |