Manufacturer: ON Semiconductor
Win Source Part Number: 1218127-MC33039D
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Bipolar
Function: Controller - Speed
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: MC33039
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5.5V ~ 9V
Motor Driver, Closed Loop, Brushless, SOIC-8 Narrow Body, 98-TUBE Product overview: MC33039D from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33039D can be used for catalog matching and distributor lookup.
Motor Driver Bipolar Parallel 8-SOIC
IC MOTOR DRIVER 5.5V-9V 8SOIC
Motor Driver Bipolar Parallel 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Speed Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1218127-MC33039D | 744-MC33039D | MC33039DOS-ND | MC33039D | MC33039D |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC33039D | SOIC Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| AC Input | 6 to 9 volts | 6 to 9 volts | |||
| DC Input | 6 to 9 volts | 6 to 9 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |