The MC33035PG is a high-performance brushless DC motor controller designed for open-loop control of three or four-phase motors. It features a rotor position decoder for accurate commutation sequencing and includes a temperature-compensa
Motor Driver Analog 24-PDIP
Brushless DC Motor Controller, 24 LEAD PDIP, 15-TUBE Product overview: MC33035PG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035PG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 207858-MC33035PG
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-PDIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 30 V
IC MOTOR DRIVER 10V-30V 24DIP
Motor Driver Analog 24-PDIP
MOTOR CONTROLLER/ DRIVER; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:30V; Product Range:-; MSL:- RoHS Compliant: Yes
IC MOTOR DRIVER 10V-30V 24DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33035PGOS-ND | 744-MC33035PG | 207858-MC33035PG | MC33035PG | MC33035PG | 98H0666 | MC33035PG |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33035PG | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Controller/ Driver; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||||
| Configuration | PCB Mount; "24-DIP (0.300"", 7.62mm)" | ||||||
| Communication | Analog | Analog | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| AC Input | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts |