Motor Driver Analog 24-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 133045-MC33035P
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-PDIP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Brushless DC Motor Controller, 24 LEAD PDIP, 15-TUBE Product overview: MC33035P from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035P can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 10V-30V 24DIP
IC MOTOR DRIVER 10V-30V 24DIP
MOTOR CONTROLLER/ DRIVER; Motor Type:-; No. of Outputs:-; Output Current:-; Output Voltage:-; Driver Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: No
Motor Driver Analog 24-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33035POS-ND | 133045-MC33035P | 744-MC33035P | MC33035P | MC33035P | 07F4698 | MC33035P |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MC33035P | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Controller/ Driver; Motor Type Onsemi | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "24-DIP (0.300"", 7.62mm)" | ||||||
| Communication | Analog | Analog | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |