Motor Driver Analog 24-SOIC
Motor Driver Analog 24-SOIC
Motor Driver Analog 24-SOIC
Brushless DC Motor Driver IC, 6-Out, 30V, SOIC, Analog Product overview: MC33035DWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 30V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035DWR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022606-MC33035DWR2G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: MC33035
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): UC1620SP; UC3620SP; UC1620SP883C;
Introduction Date: December 09, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
MOTOR CTRL, BRUSHLESS DC, SOIC-24; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:30V; Operating RoHS Compliant: Yes
MOTOR CONTROLLER, DC BRUSHLESS, 50mA SOIC-24, FULL REEL; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Product Range:- RoHS Compliant: Yes
MOTOR CONTROLLER, DC BRUSHLESS, 50mA SOIC-24; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:30V RoHS Compliant: Yes
Motor Driver Analog 24-SOIC
IC MOTOR DRIVER 10V-30V 24SOIC
IC MOTOR DRIVER 10V-30V 24SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33035DWR2GOSDKR-ND | 744-MC33035DWR2G | 022606-MC33035DWR2G | 81Y6576 | 29X6046 | MC33035DWR2G | MC33035DWR2G | MC33035DWR2G |
| Product Name | Motor Drivers, Controllers | 30V SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33035DWR2G | Motor Ctrl, Brushless Dc, Soic-24; Motor Type Onsemi | Motor Controller, Dc Brushless, 50Ma Soic-24, Full Reel; Motor Type Onsemi | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; DC Brushless | DC Brushless; DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||||
| Communication | Analog | Analog | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| AC Input | 10 to 30 volts | 10 to 30 volts | 10 to 30 volts | 10 to ? volts |