Manufacturer: ON Semiconductor
Win Source Part Number: 1218125-MC33035DWR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Applications: General Purpose
Function: Controller - Commutation, Direction Management
Interface: Analog
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Family Part Number: MC33035
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 30V
Brushless DC Motor Controller, SOIC−24 WB, 1000-REEL Product overview: MC33035DWR2 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035DWR2 can be used for catalog matching and distributor lookup.
Motor Driver Analog 24-SOIC
IC MOTOR DRIVER 10V-30V 24SOIC
IC MOTOR DRIVER 10V-30V 24SOIC
Motor Driver Analog 24-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1218125-MC33035DWR2 | 744-MC33035DWR2 | MC33035DWR2OSTR-ND | MC33035DWR2 | MC33035DWR2 | MC33035DWR2 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MC33035DWR2 | SOIC Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| AC Input | 10 to 30 volts | 10 to 30 volts | ||||
| DC Input | 10 to 30 volts | 10 to 30 volts | ||||
| PC-Based Bus | Analog |