Brushless DC Motor Controller, MC33035
Brushless DC Motor Controller, MC33035
Brushless DC Motor Controller, MC33035
Motor Driver Analog 24-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 044433-MC33035DWG
Packaging: Tube/Rail
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Sensing & Instrumentation
BLDC Motor Driver IC, 3-Ch, 30V, SOIC, Analog Interface Product overview: MC33035DWG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 30V, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035DWG can be used for catalog matching and distributor lookup.
Motor Driver Analog 24-SOIC
IC MOTOR DRIVER 10V-30V 24SOIC
MOTOR DRIVER, -40 TO 85DEG C; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:10V; Supply Voltage Max:30V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 10V-30V 24SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 464053 | 464053P | MC33035DWGOS-ND | 044433-MC33035DWG | 744-MC33035DWG | MC33035DWG | MC33035DWG | 83Y4322 | MC33035DWG |
| Product Name | Motor Driver ICs | Motor Driver ICs | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MC33035DWG | 30V SOIC Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 85Deg C; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | MCU | MCU | |||||||
| Motor / System | Bldc | DC Brushless; Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||||
| Configuration | PCB Mount; Other; Surface mount | PCB Mount | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | ||||||
| DC Input | 30 volts | 30 volts | 10 to 30 volts | 10 to 30 volts | 30 volts | 10 to 30 volts | |||
| Communication | Analog | Analog |