onsemi SOIC Motor Driver IC MC33035DW

Description
Brushless DC Motor Controller, SOIC−24 WB, 30-TUBE Product overview: MC33035DW from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brushless DC Motor Controller, SOIC−24 WB, 30-TUBE Product overview: MC33035DW from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Motor Driver IC
744-MC33035DW
SOIC Motor Driver IC 744-MC33035DW
Brushless DC Motor Controller, SOIC−24 WB, 30-TUBE Product overview: MC33035DW from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035DW can be used for catalog matching and distributor lookup.

Brushless DC Motor Controller, SOIC−24 WB, 30-TUBE Product overview: MC33035DW from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33035DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - MC33035DW-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
MC33035DW-ND
Motor Drivers, Controllers MC33035DW-ND
Motor Driver Analog 24-SOIC

Motor Driver Analog 24-SOIC

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - MC33035DW - 1218124-MC33035DW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MC33035DW
1218124-MC33035DW
PMIC - PMIC - Motor Drivers, Controllers - MC33035DW 1218124-MC33035DW
Manufacturer: ON Semiconductor Win Source Part Number: 1218124-MC33035DW Packaging: Tube Mounting Style: SMD Applications: General Purpose Function: Controller - Commutation, Direction Management Interface: Analog Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: 24-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control, Sensing & Instrumentation Family Part Number: MC33035 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1218124-MC33035DW
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Function: Controller - Commutation, Direction Management
Interface: Analog
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Sensing & Instrumentation
Family Part Number: MC33035
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 30V

Buy Now
PMIC - Motor Drivers, Controllers - MC33035DW - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MC33035DW
PMIC - Motor Drivers, Controllers MC33035DW
IC MOTOR DRIVER 10V-30V 24SOIC

IC MOTOR DRIVER 10V-30V 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MC33035DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MC33035DW
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MC33035DW
IC MOTOR DRIVER 10V-30V 24SOIC

IC MOTOR DRIVER 10V-30V 24SOIC

Supplier's Site
Motor Drivers, Controllers - MC33035DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MC33035DW
Motor Drivers, Controllers MC33035DW
Motor Driver Analog 24-SOIC

Motor Driver Analog 24-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motor Controllers Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-MC33035DW MC33035DW-ND 1218124-MC33035DW MC33035DW MC33035DW MC33035DW
Product Name SOIC Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - MC33035DW PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus Analog
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "24-SOIC (0.295"", 7.50mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-MEGA (G2) - FRN0217G2W-4GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-R90A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details