Motor Driver Analog 20-PDIP
Motor Driver Analog 20-PDIP
IC MOTOR DRIVER 10V-30V 20DIP
MOTOR CONTROLLER, DC BRUSHLESS 50mA DIP-20; Motor Type:DC Brushless; No. of Outputs:6Outputs; Output Current:50mA; Output Voltage:40V; Driver Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:10V; Supply Voltage Max:30V; MSL:- RoHS Compliant: Yes
IC MOTOR DRIVER 10V-30V 20DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33033PGOS-ND | MC33033PG | MC33033PG | 26K3989 | MC33033PG |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Controller, Dc Brushless 50Ma Dip-20; Motor Type Onsemi | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||
| Configuration | PCB Mount; "20-DIP (0.300"", 7.62mm)" | ||||
| Communication | Analog | Analog | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |