Motor Driver Analog 20-SOIC
3-Phase Brushless DC Motor Driver, Analog, SOIC-20, 30V, 100mA Product overview: MC33033DWR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 30V, 100mA, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33033DWR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 130421-MC33033DWR2G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: MC33033
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 10 V to 30 V
Alternative Parts (Cross-Reference): UC3620VH; UC1638DW; UC3637DWG4;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 10V-30V 20SOIC
Motor Driver Analog 20-SOIC
DIODE, STD RECTIFIER; SVHC:No SVHC (19-Dec-2011) RoHS Compliant: Yes
IC MOTOR DRIVER 10V-30V 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33033DWR2GOSTR-ND | 744-MC33033DWR2G | 130421-MC33033DWR2G | MC33033DWR2G | MC33033DWR2G | 59AC7148 | MC33033DWR2G |
| Product Name | Motor Drivers, Controllers | 30V 100mA SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33033DWR2G | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Diode, Std Rectifier; Svhc Onsemi | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | ||||||
| Communication | Analog | Analog | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |