The MC33033DWG is a monolithic brushless DC motor controller designed for open loop control of three or four phase motors. It operates within a voltage range of 10 to 30 V and features a rotor position decoder for accurate commutation sequencing. The device includes a temperature-compensa
Motor Driver Analog 20-SOIC
Brushless DC Motor Controller, 3-Phase, SOIC-20 WB, 38-TUBE Product overview: MC33033DWG from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MC33033DWG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218122-MC33033DWG
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Function: Controller - Commutation, Direction Management
Interface: Analog
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: MC33033
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 30V
IC MOTOR DRIVER 10V-30V 20SOIC
IC MOTOR DRIVER 10V-30V 20SOIC
Motor Driver Analog 20-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MC33033DWGOS-ND | 744-MC33033DWG | 1218122-MC33033DWG | MC33033DWG | MC33033DWG | MC33033DWG |
| Product Name | Motor Drivers, Controllers | SOIC Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MC33033DWG | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "20-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Analog | Analog |